Status: | Unknown |
---|---|
Series: | QUAD HIFREQ Series |
RoHS: | Unknown |
Capacitance | 1.8pF |
---|---|
Voltage Rating | 1.5kV |
Product Range | QUAD HIFREQ Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 1111 [2828 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.1pF |
Cap, 1.8Pf, 1.5 Kv, 1111 | Newark Electronics |
CAP, 1.8PF, 1.5 KV, 1111 | element14 |
Multilayer Ceramic Capacitor, 1.8 pF, 1500 V, ± 0.1pF, C0G (NP0), 1111 [2828 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1.8 pF, 1500 V, � 0.1pF, C0G (NP0), 1111 [2828 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1111D1R8BXRAJ?
Additional datasheets, footprints and schematics for VJ1111D1R8BXRAJ are listed on our Part Details page. You can also find images and similar parts to VJ1111D1R8BXRAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1111D1R8BXRAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1111D1R8BXRAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ1111D1R8BXRAJ fall under?
The VJ1111D1R8BXRAJ is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ1111D1R8BXRAJ when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1111D1R8BXRAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1111D1R8BXRAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1111D1R8BXRAJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VJ1111D1R8BXRAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1111D1R8BXRAJ often in real-time on the comparison pages.
What if I can't find stock of VJ1111D1R8BXRAJ?
You can fill out our help required form which you can use to request a quote for VJ1111D1R8BXRAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.