VJ1111D102KXDAJ Capacitors by Vishay Intertechnology

CAP 1000PF 300V 10% 1111

Status: Unknown
Series: QUAD HIFREQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
1,969
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
1,969
in stock
Buy Now
Logo for element14
element14
from US$0.50
1,969
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 300V
Product Range QUAD HIFREQ Series
Capacitance Tolerance ± 10%
Operating Temperature Max 125°C
Capacitor Case Style 1111 [2828 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Cap, 1000Pf, 300V, 10%, 1111 | Newark Electronics
CAP, 1000PF, 300V, 10%, 1111 | element14
Multilayer Ceramic Capacitor, 1000 pF, 300 V, ± 10%, C0G (NP0), 1111 [2828 Metric] | Avnet America
Multilayer Ceramic Capacitor, 1000 pF, 300 V, � 10%, C0G (NP0), 1111 [2828 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ1111D102KXDAJ?

Additional datasheets, footprints and schematics for VJ1111D102KXDAJ are listed on our Part Details page. You can also find images and similar parts to VJ1111D102KXDAJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ1111D102KXDAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1111D102KXDAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ1111D102KXDAJ fall under?

The VJ1111D102KXDAJ is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to VJ1111D102KXDAJ when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1111D102KXDAJ you can contact the distributor directly for product support, shipping queries etc.

Is the VJ1111D102KXDAJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ1111D102KXDAJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VJ1111D102KXDAJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ1111D102KXDAJ often in real-time on the comparison pages.

What if I can't find stock of VJ1111D102KXDAJ?

You can fill out our help required form which you can use to request a quote for VJ1111D102KXDAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay