Status: | Unknown |
---|---|
Series: | VJ HIFREQ Series |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
8,740
in stock
|
Buy Now | |
RS
from US$0.14
|
6,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
462
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | VJ HIFREQ Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Cap, 22Pf, 100V, 0402 | Newark Electronics |
MLCC - SMD 0402 22pF 100V C0G 5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 22 pF, 100 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
CAP, 22PF, 100V, MLCC, 0402 | element14 |
Multilayer Ceramic Capacitor, 22 pF, 100 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0402D220JXBAJ?
Additional datasheets, footprints and schematics for VJ0402D220JXBAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402D220JXBAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402D220JXBAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402D220JXBAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0402D220JXBAJ fall under?
The VJ0402D220JXBAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0402D220JXBAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402D220JXBAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402D220JXBAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ0402D220JXBAJ have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for VJ0402D220JXBAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402D220JXBAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402D220JXBAJ?
You can fill out our help required form which you can use to request a quote for VJ0402D220JXBAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.