Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
511
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
511
in stock
|
Buy Now | |
element14
from US$2.02
|
511
in stock
|
Buy Now | |
Avnet Silica
-
|
14,400
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage AC Min | 195V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | PowerSO |
No. of Pins | 10Pins |
Power Rating | 65W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
VIPER53 Series 19 V Off Line Primary Switcher Surface Mount - POWERSO-10 | Future Electronics |
Ac/Dc Converter, Flyback, Powerso-10 | Newark Electronics |
AC/DC CONVERTER, FLYBACK, POWERSO-10 | element14 |
Power Switch 1.6A 10-Pin(10+2Tab) PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VIPER53SPTR-E?
Additional datasheets, footprints and schematics for VIPER53SPTR-E are listed on our Part Details page. You can also find images and similar parts to VIPER53SPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER53SPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER53SPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER53SPTR-E fall under?
The VIPER53SPTR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER53SPTR-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER53SPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER53SPTR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER53SPTR-E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for VIPER53SPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER53SPTR-E often in real-time on the comparison pages.
What if I can't find stock of VIPER53SPTR-E?
You can fill out our help required form which you can use to request a quote for VIPER53SPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.