VIPER53ESPTR-E Semiconductors - ICs by STMicroelectronics

AC/DC CONVERTER FLYBACK POWERSO-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for Farnell
Farnell
from US$2.79
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.25
94
in stock
Buy Now
Logo for element14
element14
from US$2.70
94
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Input Voltage AC Min 195V
Input Voltage AC Max 265V
AC / DC Converter Case Style PowerSO
No. of Pins 10Pins
Power Rating 65W
Topology Flyback
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Ac/Dc Converter, Flyback, Powerso-10 | Newark Electronics
AC/DC CONVERTER, FLYBACK, POWERSO-10 | element14
Off Line Primary Switch 10-Pin(10+2Tab) PowerSO T/R | Avnet Silica
VIPER53 Series 19 V Off Line Primary Switcher Surface Mount - POWERSO-10 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VIPER53ESPTR-E?

Additional datasheets, footprints and schematics for VIPER53ESPTR-E are listed on our Part Details page. You can also find images and similar parts to VIPER53ESPTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VIPER53ESPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER53ESPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VIPER53ESPTR-E fall under?

The VIPER53ESPTR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to VIPER53ESPTR-E when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER53ESPTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VIPER53ESPTR-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VIPER53ESPTR-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for VIPER53ESPTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VIPER53ESPTR-E often in real-time on the comparison pages.

What if I can't find stock of VIPER53ESPTR-E?

You can fill out our help required form which you can use to request a quote for VIPER53ESPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay