Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
109
in stock
|
Buy Now | |
Micros
from US$2.26
|
67
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 8Pins |
Power Rating | 50W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 53 |
Frequency | 100kHz |
IC Generic Number | 53 |
Logic Function Number | 53 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Power Supply Type | PWM Controller |
Primary Input Voltage | 19V |
Switching Frequency | 300 kHz |
Termination Type | Through Hole |
IC: driver | Transfer Multisort Elektronik |
SMPS Primary I.C.: PWM Controller + HV Power MOSFET 2.3A 620V 1.0&ohm | Micros |
OFF-line Primary Switch 1.6A | RS |
VIPER53 Series 19 V Off Line Primary Switcher Through Hole - DIP-8 | Future Electronics |
Power Switch 1.6A 8-Pin PDIP Tube | Avnet America |
IC, SMPS 50W SMART, DIP8 | element14 |
Power Conversion |Stmicroelectronics VIPER53DIP-E | Newark Electronics |
Where can I find additional details, specifications and documents for a VIPER53DIP-E?
Additional datasheets, footprints and schematics for VIPER53DIP-E are listed on our Part Details page. You can also find images and similar parts to VIPER53DIP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER53DIP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER53DIP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER53DIP-E fall under?
The VIPER53DIP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER53DIP-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER53DIP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER53DIP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER53DIP-E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, RS, Future Electronics and Avnet America have stock available or on a lead time for VIPER53DIP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER53DIP-E often in real-time on the comparison pages.
What if I can't find stock of VIPER53DIP-E?
You can fill out our help required form which you can use to request a quote for VIPER53DIP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.