VIPER22ASTR-E AC-DC Converters by STMicroelectronics

Fixed frequency off line converter

Status: Active
Series: VIPER22A-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VIPer22A-E combines a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip. Typical applications cover off line power supplies for battery charger adapters, standby power supplies for TV or monitors, auxiliary supplies for motor control, etc. The internal control circuit offers the following benefits: Large input voltage range on the V DD pin accommodates changes in auxiliary supply voltage. This feature is well adapted to battery charger adapter configurations. Automatic burst mode in low load condition. Overvoltage protection in HICCUP mode.

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$0.75
No stock
Buy Now
Logo for Micros
Micros
from US$1.01
116
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
37,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for Farnell
Farnell
from US$0.83
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Fixed 60 kHz switching frequency
9 V to 38 V wide range VDDvoltage
Current mode control
Auxiliary undervoltage lockout with hysteresis
High voltage start-up current source
Overtemperature, overcurrent and overvoltage protection with auto-restart

Alternative Descriptions

SMPS Primary I.C.: PWM Controller + HV Power MOSFET 0.56A 730V 17&ohm | Micros
Primary Switch 8-Pin SO N T/R | Avnet Silica
Off-Line SMPS Primary Switcher SOIC8 | RS
VIPER22 Series 38 V Low Power Off Line SMPS Primary Switcher - SOIC-8 | Future Electronics
AC/DC CONV, SOIC-8 | Farnell
Ac/Dc Conv, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VIPER22ASTR-E?

Additional datasheets, footprints and schematics for VIPER22ASTR-E are listed on our Part Details page. You can also find images and similar parts to VIPER22ASTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VIPER22ASTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER22ASTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VIPER22ASTR-E fall under?

The VIPER22ASTR-E is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPer.

Can I view similar or alternative parts?

You can view similar parts to VIPER22ASTR-E when available in the VIPer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER22ASTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VIPER22ASTR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VIPER22ASTR-E have stock available?

Authorised distributors including Micros, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for VIPER22ASTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VIPER22ASTR-E often in real-time on the comparison pages.

What if I can't find stock of VIPER22ASTR-E?

You can fill out our help required form which you can use to request a quote for VIPER22ASTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay