Status: | Active |
---|---|
Series: | VIPER16 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
942
in stock
|
Buy Now | |
element14
from US$0.61
|
942
in stock
|
Buy Now | |
Micros
from US$0.82
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
No need of auxiliary winding for low power application |
Standby power < 30 mW at 230 VAC |
Limiting current with adjustable set point |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS5995 Fixed frequency VIPerâ„¢ plus family |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
Presentations |
---|
VIPerx6 family |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Converter, 800V, 115Khz, 16Soic | Newark Electronics |
AC/DC CONVERTER, 800V, 115KHZ, 16SOIC | element14 |
SMPS Primary I.C.: PWM Controller + HV Power MOSFET 0.38A 800V 24&ohm | Micros |
Off Line Converter 16-Pin SO N Tube | Avnet Silica |
VIPER16 Series 23.5 V 127 KHz 1.5 mA Fixed Frequency VIPerÔ Plus family -SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a VIPER16HD?
Additional datasheets, footprints and schematics for VIPER16HD are listed on our Part Details page. You can also find images and similar parts to VIPER16HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER16HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER16HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER16HD fall under?
The VIPER16HD is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER16HD when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER16HD you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER16HD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER16HD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Avnet Silica have stock available or on a lead time for VIPER16HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER16HD often in real-time on the comparison pages.
What if I can't find stock of VIPER16HD?
You can fill out our help required form which you can use to request a quote for VIPER16HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.