Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.16
Dimensions LxWxH (in) | 5 x 3.2 x 1.5 |
---|---|
Dimensions LxWxH (mm) | 127 x 81.28 x 38.1 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 132 |
Input Voltage 2 (Vac) | 180 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 10.42 |
Output Voltage (Vdc) | 24 |
Package Type | U-Frame |
Power (W) | 250 |
Safety Approvals | CE, GS, UL/cUL |
Series Power (W) | 250 |
Special Features | High Peak Power, Output Trim, Power Factor Correction, Power Good Signal, Remote On/Off Control |
Standard Footprint | 3" x 5" |
Power Supply, Ac-Dc, 12V, 10.42A | Newark Electronics |
POWER SUPPLY, ITE, 24V, 10.42A | element14 |
VF-S250 Series 250 W 24 V Output Open Frame AC/DC Power Supply | Future Electronics |
Switching Power Supplies 250W 24V 10.42A | Sager |
Where can I find additional details, specifications and documents for a VF-S250-24A?
Additional datasheets, footprints and schematics for VF-S250-24A are listed on our Part Details page. You can also find images and similar parts to VF-S250-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VF-S250-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VF-S250-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VF-S250-24A fall under?
The VF-S250-24A is listed under power > ac-dc-power-supplies > chassis-mount > vf-s250-xxa-series > vf-s250-24a.
Can I view similar or alternative parts?
You can view similar parts to VF-S250-24A when available in the vf-s250-24a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VF-S250-24A you can contact the distributor directly for product support, shipping queries etc.
Is the VF-S250-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VF-S250-24A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VF-S250-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VF-S250-24A often in real-time on the comparison pages.
What if I can't find stock of VF-S250-24A?
You can fill out our help required form which you can use to request a quote for VF-S250-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.