Status: | Unknown |
---|---|
Series: | VESD Series |
RoHS: | Compliant |
Product Range | VESD Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 23V |
Diode Case Style | LLP-75 |
No. of Pins | 6Pins |
Breakdown Voltage Min | 11.2V |
RoHS Compliant | Yes |
ESD Suppressor TVS �10KV 6-Pin LLP-75 T/R | EBV Elektronik |
Esd Protection Diode Array | Newark Electronics |
ESD Suppressor TVS ±10KV 6-Pin LLP-75 T/R | Avnet America |
Where can I find additional details, specifications and documents for a VESD09A4A-HSF-GS08?
Additional datasheets, footprints and schematics for VESD09A4A-HSF-GS08 are listed on our Part Details page. You can also find images and similar parts to VESD09A4A-HSF-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD09A4A-HSF-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD09A4A-HSF-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD09A4A-HSF-GS08 fall under?
The VESD09A4A-HSF-GS08 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VESD09A4A-HSF-GS08 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD09A4A-HSF-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD09A4A-HSF-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VESD09A4A-HSF-GS08 have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for VESD09A4A-HSF-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD09A4A-HSF-GS08 often in real-time on the comparison pages.
What if I can't find stock of VESD09A4A-HSF-GS08?
You can fill out our help required form which you can use to request a quote for VESD09A4A-HSF-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.