Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | Data Collection Monitoring Remote Control Sensor Networks |
---|---|
Compliance Standard | - |
Supported Devices | - |
Module Interface | USB |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Convert From | USB A Socket |
Pitch Spacing | 2mm |
USB A type I/F Module,VDRIVE2 | RS |
Module, Usb Flash Disk, Vnc1L, Uart, Spi | Newark Electronics |
MOD, USB FLASH-UART FIFO SPI I/F | element14 |
Module: USB | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a VDRIVE2?
Additional datasheets, footprints and schematics for VDRIVE2 are listed on our Part Details page. You can also find images and similar parts to VDRIVE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRIVE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRIVE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRIVE2 fall under?
The VDRIVE2 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to VDRIVE2 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRIVE2 you can contact the distributor directly for product support, shipping queries etc.
Is the VDRIVE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDRIVE2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VDRIVE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRIVE2 often in real-time on the comparison pages.
What if I can't find stock of VDRIVE2?
You can fill out our help required form which you can use to request a quote for VDRIVE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.