USB
Parts from USB Category
MODULE, CONVERTER, USB TO TTL SERIAL UART, FT232RQ; Module Applications:Custom Application Design; Compliance Standard:-; Supported Devices:FT232R; Module Interface:Serial, UART; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V RoHS Compliant: Yes
MODULE, CONVERTER, USB TO RS422, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
MODULE, CONVERTER, USB TO RS485, FT232RQ, UART; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232R; Module Interface:USB; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 2GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 512MB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 1GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista / XP / 2000, Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 1GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 2GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 4GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 4GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 8GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 8GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 128MB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 16GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 256MB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows Vista/XP/2000 & Linux Operating Systems; Module Interface:USB; Supply Voltage Min:4.5V RoHS Compliant: Yes
USB EMBEDDED MODULE, USB 2.0, 32GB, SLC; Module Applications:Embedded Computing; Compliance Standard:-; Supported Devices:Windows 7, Windows 8, Windows 10, Windows XP, Linux Kernel 4.2.0-27, Mac OS X 10.8.4, 10.11.2 RoHS Compliant: Yes
USB INTERFACE, DALI & 3DIM SOFTWARE; Compliance Standard:-; Supported Devices:-; Module Interface:USB; Supply Voltage Min:220V; Supply Voltage Max:240V; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
USB MODULE, 1 CH, 3.3V, FT234XD; Module Applications:-; Compliance Standard:-; Supported Devices:FT234XD; Module Interface:UART, USB; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
USB MODULE, 1 CH, 3.3V, FT234XD; Module Applications:-; Compliance Standard:-; Supported Devices:FT234XD; Module Interface:UART, USB; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
USB MODULE, 1 CH, 3.3V, FT234XD; Module Applications:-; Compliance Standard:-; Supported Devices:FT234XD; Module Interface:UART, USB; Supply Voltage Min:-; Supply Voltage Max:3.3V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes