Status: | Unknown |
---|---|
Series: | VCS Series |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | - |
Product Range | VCS Series |
Body Material | PP (Polypropylene) |
Case Material | Polypropylene |
Colour | Black |
Contact Configuration | SPST-NC |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
External Length / Height | 59mm |
Fixing Hole Diameter | 8.5mm |
Float Diameter | 22mm |
Lead Length | 0.1m |
Material | Polypropylene (Housing) Hollow Polypropylene (Float Material) |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.65 |
Switching Voltage AC / DC Max | 250VAC |
Float Switch, Vert | Newark Electronics |
FLOAT SWITCH, VERT | element14 |
LIQUID LEVEL SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a VCS-04?
Additional datasheets, footprints and schematics for VCS-04 are listed on our Part Details page. You can also find images and similar parts to VCS-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCS-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCS-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCS-04 fall under?
The VCS-04 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCS-04 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCS-04 you can contact the distributor directly for product support, shipping queries etc.
Is the VCS-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCS-04 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for VCS-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCS-04 often in real-time on the comparison pages.
What if I can't find stock of VCS-04?
You can fill out our help required form which you can use to request a quote for VCS-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.