Status: | Unknown |
---|---|
Series: | VCNL4040 |
RoHS: | Compliant |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.0 x 2.0 x 1.1 |
Integrated modules: infrared emitter (IRED), ambient light sensor (ALS), proximity sensor (PS), and signal conditioning IC |
Applications |
---|
Handheld device |
Notebook, tablet PC |
Consumer device |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4040 |
General Information |
---|
VCNL4040 Sensor Board Files |
Pad Guidelines |
---|
Footprint and Schematic Information |
Product Literature |
---|
Did You Know |
Proximity Sensors Light to Digital VCNL4x Series |
Selector Guide |
Infograph |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
OPTICAL SENSOR, 200MM, I2C | element14 |
Optical Sensor, 200Mm, I2C | Newark Electronics |
Proximity and Ambient Light Sensor 8-Pin SMD T/R | Avnet America |
ALS PROXIMITY SOR | TTI Europe |
Where can I find additional details, specifications and documents for a VCNL4040M3OE-H5?
Additional datasheets, footprints and schematics for VCNL4040M3OE-H5 are listed on our Part Details page. You can also find images and similar parts to VCNL4040M3OE-H5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4040M3OE-H5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4040M3OE-H5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4040M3OE-H5 fall under?
The VCNL4040M3OE-H5 is listed under Sensors & Transducers > Sensors > Light Sensors > Integrated Ambient Light and Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4040M3OE-H5 when available in the Integrated Ambient Light and Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4040M3OE-H5 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4040M3OE-H5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4040M3OE-H5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VCNL4040M3OE-H5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4040M3OE-H5 often in real-time on the comparison pages.
What if I can't find stock of VCNL4040M3OE-H5?
You can fill out our help required form which you can use to request a quote for VCNL4040M3OE-H5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.