Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 400V |
Contact Current AC Max | 83A |
Approvals / Standards | CSA IEC UL |
IP Rating | IP65 |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
Switch Disconnector, 3P, 83A, 400Vac | Newark Electronics |
TeSys VARIO VC-GUN Enclosed, Emergency Switch Disconnector, 115A, UL/CSA | Schneider Electric VC6GUN | RS Americas |
ISOLATOR SWITCH, 3P, 83A, 400VAC | element14 |
Where can I find additional details, specifications and documents for a VC6GUN?
Additional datasheets, footprints and schematics for VC6GUN are listed on our Part Details page. You can also find images and similar parts to VC6GUN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC6GUN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC6GUN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC6GUN fall under?
The VC6GUN is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VC6GUN when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC6GUN you can contact the distributor directly for product support, shipping queries etc.
Is the VC6GUN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC6GUN have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VC6GUN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC6GUN often in real-time on the comparison pages.
What if I can't find stock of VC6GUN?
You can fill out our help required form which you can use to request a quote for VC6GUN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.