Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 400V |
Contact Current AC Max | 41.5A |
Approvals / Standards | CSA IEC UL |
IP Rating | IP65 |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
TeSys VARIO VC-GUN Enclosed, Emergency Switch Disconnect, 45/63A, Stay-Put | Schneider Electric VC3GUN | RS Americas |
ENCLOSED SWITCH 45 A | RS |
Isolator Switch, 3P, 41.5A, 400Vac | Newark Electronics |
ISOLATOR SWITCH, 3P, 41.5A, 400VAC | element14 |
Where can I find additional details, specifications and documents for a VC3GUN?
Additional datasheets, footprints and schematics for VC3GUN are listed on our Part Details page. You can also find images and similar parts to VC3GUN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC3GUN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC3GUN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC3GUN fall under?
The VC3GUN is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VC3GUN when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC3GUN you can contact the distributor directly for product support, shipping queries etc.
Is the VC3GUN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC3GUN have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VC3GUN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC3GUN often in real-time on the comparison pages.
What if I can't find stock of VC3GUN?
You can fill out our help required form which you can use to request a quote for VC3GUN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.