VBT6045C-E3/8W Semiconductors - Discretes by Vishay Intertechnology

SCHOTTKY RECTIFIER ARRAY, 60A, TO-263AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Newark
Newark
from US$2.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.67
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Case Style TO-263AB
Diode Configuration Dual Common Cathode
Diode Type Schottky
Forward Current If(AV) 60A
Forward Surge Current Ifsm Max 320A
Forward Voltage VF Max 640mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rectifier Array, 60A, To-263Ab | Newark Electronics
Diode Schottky 45V 60A 3-Pin(2+Tab) TO-263AB T/R | Avnet America
60A 45V SKY TO263AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VBT6045C-E3/8W?

Additional datasheets, footprints and schematics for VBT6045C-E3/8W are listed on our Part Details page. You can also find images and similar parts to VBT6045C-E3/8W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VBT6045C-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT6045C-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VBT6045C-E3/8W fall under?

The VBT6045C-E3/8W is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to VBT6045C-E3/8W when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VBT6045C-E3/8W you can contact the distributor directly for product support, shipping queries etc.

Is the VBT6045C-E3/8W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VBT6045C-E3/8W have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and EBV Elektronik have stock available or on a lead time for VBT6045C-E3/8W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VBT6045C-E3/8W often in real-time on the comparison pages.

What if I can't find stock of VBT6045C-E3/8W?

You can fill out our help required form which you can use to request a quote for VBT6045C-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay