Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Case Style | TO-263AB |
---|---|
Diode Configuration | Dual Common Cathode |
Diode Type | Schottky |
Forward Current If(AV) | 20A |
Forward Surge Current Ifsm Max | 160A |
Forward Voltage VF Max | 580mV |
RoHS Compliant | Yes |
Schottky Rectifier Array, 20A, To-263Ab | Newark Electronics |
Diode Schottky 45V 20A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
20A 45V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VBT2045C-E3/8W?
Additional datasheets, footprints and schematics for VBT2045C-E3/8W are listed on our Part Details page. You can also find images and similar parts to VBT2045C-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBT2045C-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBT2045C-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBT2045C-E3/8W fall under?
The VBT2045C-E3/8W is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VBT2045C-E3/8W when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBT2045C-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VBT2045C-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBT2045C-E3/8W have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VBT2045C-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBT2045C-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VBT2045C-E3/8W?
You can fill out our help required form which you can use to request a quote for VBT2045C-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.