Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
193,000
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,529
in stock
|
Buy Now | |
element14
from US$0.50
|
4,528
in stock
|
Buy Now | |
Farnell
from US$0.45
|
4,528
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
310
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 60V |
Forward Voltage VF Max | 1.3V |
Operating Temperature Range | -40°C to +100°C |
Reverse Voltage Vr Max | 60V |
Wavelength Typ | 950nm |
VBPW34FASR Series 950 nm â–’65â–‘ 55 uA (Ira) SMT Silicon Pin Photodiode | Future Electronics |
PHOTODIODE GULLWING 780-1050NM | TTI Europe |
Photopin Diode Dayl.f Gullwing | Newark Electronics |
SILICON PIN PHOTODIODE | Rutronik |
Photodiode PIN Chip 950nm 2-Pin SMD T/R | Avnet America |
PIN Photodiode 780-1050nm SMD2 GW | RS |
PIN photodiode | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a VBPW34FAS?
Additional datasheets, footprints and schematics for VBPW34FAS are listed on our Part Details page. You can also find images and similar parts to VBPW34FAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBPW34FAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBPW34FAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBPW34FAS fall under?
The VBPW34FAS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBPW34FAS when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBPW34FAS you can contact the distributor directly for product support, shipping queries etc.
Is the VBPW34FAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBPW34FAS have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VBPW34FAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBPW34FAS often in real-time on the comparison pages.
What if I can't find stock of VBPW34FAS?
You can fill out our help required form which you can use to request a quote for VBPW34FAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.