Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.54
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$10.09
|
100
in stock
|
Buy Now | |
element14
from US$9.39
|
100
in stock
|
Buy Now | |
Farnell
from US$10.05
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.60
|
50
in stock
|
Buy Now | |
TTI Europe
from US$10.62
|
50
in stock
|
Buy Now | |
Future Electronics
from US$7.96
|
-
|
Buy Now | |
Distrelec
from US$15.13
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 14A |
Bridge Rectifier Case Style | FO-B |
Forward Voltage VF Max | 1.15V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a VBO22-16NO8?
Additional datasheets, footprints and schematics for VBO22-16NO8 are listed on our Part Details page. You can also find images and similar parts to VBO22-16NO8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBO22-16NO8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBO22-16NO8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBO22-16NO8 fall under?
The VBO22-16NO8 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBO22-16NO8 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBO22-16NO8 you can contact the distributor directly for product support, shipping queries etc.
Is the VBO22-16NO8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBO22-16NO8 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VBO22-16NO8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBO22-16NO8 often in real-time on the comparison pages.
What if I can't find stock of VBO22-16NO8?
You can fill out our help required form which you can use to request a quote for VBO22-16NO8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.