Status: | Unknown |
---|---|
Series: | TMBS Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
385
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
13,600
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
3,423
in stock
|
Buy Now | |
element14
from US$1.53
|
3,422
in stock
|
Buy Now | |
Farnell
from US$1.35
|
3,422
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 730mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | TMBS Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Schottky 100V 40A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
VB40100C Series 100V 20A Dual High-Voltage Trench MOS Barrier Schottky Rectifier | Future Electronics |
Schottky Rect, Dual, 100V, To-263Ab | Newark Electronics |
SCHOTTKY RECT, DUAL, 100V, TO-263AB | element14 |
Diode Schottky 100V 40A | RS |
Diode Schottky 100V 40A | Siliconix / Vishay VB40100C-E3/8W | RS Americas |
40A 100V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VB40100C-E3/8W?
Additional datasheets, footprints and schematics for VB40100C-E3/8W are listed on our Part Details page. You can also find images and similar parts to VB40100C-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB40100C-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB40100C-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB40100C-E3/8W fall under?
The VB40100C-E3/8W is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to VB40100C-E3/8W when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB40100C-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the VB40100C-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB40100C-E3/8W have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for VB40100C-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB40100C-E3/8W often in real-time on the comparison pages.
What if I can't find stock of VB40100C-E3/8W?
You can fill out our help required form which you can use to request a quote for VB40100C-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.