Status: | Unknown |
---|---|
Series: | VB401 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
10,425
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
10,426
in stock
|
Buy Now | |
element14
from US$1.55
|
10,425
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
8,177
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
47
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 730mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | VB401 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -40°C |
Semiconductor Technology | Si |
Rectifier Diode, Dual Common Cathode, 100 V, 40 A, To-263Ab, 3, 730 Mv Rohs Compliant: Yes |Vishay VB40100C-E3/4W | Newark Electronics |
RECTIFIER, STANDARD, 40A, 100V, TO-263AB | element14 |
Diode Schottky 100V 40A 3-Pin(2+Tab) TO-263AB Tube | Avnet America |
40A,100V,TRENCH SKY RECT. | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
40A 100V SKY TO263AB | TTI Europe |
Where can I find additional details, specifications and documents for a VB40100C-E3/4W?
Additional datasheets, footprints and schematics for VB40100C-E3/4W are listed on our Part Details page. You can also find images and similar parts to VB40100C-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VB40100C-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VB40100C-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VB40100C-E3/4W fall under?
The VB40100C-E3/4W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VB40100C-E3/4W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VB40100C-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VB40100C-E3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VB40100C-E3/4W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for VB40100C-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VB40100C-E3/4W often in real-time on the comparison pages.
What if I can't find stock of VB40100C-E3/4W?
You can fill out our help required form which you can use to request a quote for VB40100C-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.