Status: | Unknown |
---|---|
Series: | V8PAN Series |
RoHS: | Unknown |
Prices starting from US$0.10
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | DO-221BC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | V8PAN Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Semiconductor Technology | Si |
RECTIFIER, SCHOTTKY, 8A, 50V, DO-221BC | element14 |
Schottky Rectifier, 50V, 8A, Do-221Bc | Newark Electronics |
Surface-Mount TMBS« (Trench MOS Barrier Schottky) Rectifier SMPA | Future Electronics |
Diode Schottky 50V 8A 2-Pin DO-221BC Plastic T/R | Avnet America |
8A 50V SKY DO221BC (SMPA) | TTI Europe |
Where can I find additional details, specifications and documents for a V8PAN50-M3/I?
Additional datasheets, footprints and schematics for V8PAN50-M3/I are listed on our Part Details page. You can also find images and similar parts to V8PAN50-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V8PAN50-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V8PAN50-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V8PAN50-M3/I fall under?
The V8PAN50-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V8PAN50-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V8PAN50-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V8PAN50-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V8PAN50-M3/I have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for V8PAN50-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V8PAN50-M3/I often in real-time on the comparison pages.
What if I can't find stock of V8PAN50-M3/I?
You can fill out our help required form which you can use to request a quote for V8PAN50-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.