Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Basic / Snap Action Switches SP NO Simulat Roller Lever Quick Connect | Sager |
Snap Action Switch, NO, SPDT, Simulated Roller Lever, QC | Honeywell V7-7H25D8-263-1 | RS Americas |
MICROSWITCH, SPST, ROLLER LEVER, QC | element14 |
Microswitch, Roller Lever, Spst-No | Newark Electronics |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V7-7H25D8-263-1?
Additional datasheets, footprints and schematics for V7-7H25D8-263-1 are listed on our Part Details page. You can also find images and similar parts to V7-7H25D8-263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-7H25D8-263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-7H25D8-263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-7H25D8-263-1 fall under?
The V7-7H25D8-263-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-7H25D8-263-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-7H25D8-263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-7H25D8-263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-7H25D8-263-1 have stock available?
Authorised distributors including Sager, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for V7-7H25D8-263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-7H25D8-263-1 often in real-time on the comparison pages.
What if I can't find stock of V7-7H25D8-263-1?
You can fill out our help required form which you can use to request a quote for V7-7H25D8-263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.