Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.36
|
218
in stock
|
Buy Now | |
Sager
from US$4.34
|
44,999
in stock
|
Buy Now | |
Carlton-Bates
from US$4.66
|
1,396
in stock
|
Buy Now | |
Rapid Electronics
from US$5.42
|
668
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
668
in stock
|
Buy Now | |
Distrelec
from US$4.66
|
668
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
218
in stock
|
Buy Now | |
element14
from US$4.49
|
218
in stock
|
Buy Now | |
RS Americas
from US$4.08
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
4
in stock
|
Buy Now | |
TTI Europe
from US$4.02
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPST-NC |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | - |
Basic / Snap Action Switches V-BASIC SW SPNO 15A 250VAC STR LEV ACTR | Sager |
Switch, Limit | Carlton-Bates |
Switches V-BASIC SW SPNO 15A 250VAC STR LEV ACTR | Rapid Electronics |
Honeywell Snap Acting/Limit Switch SPST Momentary | Distrelec |
Microswitch, Spst-Nc, Lever, 15.1A/277V Rohs Compliant: Yes |Honeywell V7-6C37E9-036 | Newark Electronics |
MICROSWITCH, SPST-NC, LEVER, 15.1A/277V | element14 |
Miniature Basic Switch, SP, NC, 15A @ 250 Vac, Straight Lever, Silver Contacts | Honeywell V7-6C37E9-036 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW | TTI Europe |
Where can I find additional details, specifications and documents for a V76C37E9036?
Additional datasheets, footprints and schematics for V76C37E9036 are listed on our Part Details page. You can also find images and similar parts to V76C37E9036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V76C37E9036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V76C37E9036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V76C37E9036 fall under?
The V76C37E9036 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V76C37E9036 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V76C37E9036 you can contact the distributor directly for product support, shipping queries etc.
Is the V76C37E9036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V76C37E9036 have stock available?
Authorised distributors including Sager, Carlton-Bates, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for V76C37E9036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V76C37E9036 often in real-time on the comparison pages.
What if I can't find stock of V76C37E9036?
You can fill out our help required form which you can use to request a quote for V76C37E9036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.