Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Contact Configuration | SPDT |
---|---|
Microswitch Type | Miniature |
Microswitch Actuator | Leaf Lever |
Operating Force Max | 120gf |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Over Travel | 0.250" |
Basic / Snap Action Switches Snap Action SPDT 15.1A 277VAC 1.17N | Sager |
Basic Switch Snap Action SPDT SolderLug Leaf Lever Actuator | Honeywell V7-6C17D8-048-1 | RS Americas |
Microswitch, Lever, Spdt, 277Vac, 15.1A | Newark Electronics |
MICROSWITCH, LEVER, SPDT, 277VAC, 15.1A | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V7-6C17D8-048-1?
Additional datasheets, footprints and schematics for V7-6C17D8-048-1 are listed on our Part Details page. You can also find images and similar parts to V7-6C17D8-048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-6C17D8-048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-6C17D8-048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-6C17D8-048-1 fall under?
The V7-6C17D8-048-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-6C17D8-048-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-6C17D8-048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-6C17D8-048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-6C17D8-048-1 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for V7-6C17D8-048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-6C17D8-048-1 often in real-time on the comparison pages.
What if I can't find stock of V7-6C17D8-048-1?
You can fill out our help required form which you can use to request a quote for V7-6C17D8-048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.