Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Switch, Limit | Carlton-Bates |
Basic Switch,sim Roller Lever,spdt,10A,250V | Newark Electronics |
Switch, Snap Action, SPDT, 10 A @ 125 Vac, SPDT, QC Spread, Simulated Roller | Honeywell V7-3E19E9-263 | RS Americas |
Basic / Snap Action Switches SPDT 10A 250VAC MINI BASIC SWITCH | Sager |
MICROSW, SPDT, ROLLER LEVER, 10A, 250VAC | Farnell |
Where can I find additional details, specifications and documents for a V7-3E19E9-263?
Additional datasheets, footprints and schematics for V7-3E19E9-263 are listed on our Part Details page. You can also find images and similar parts to V7-3E19E9-263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-3E19E9-263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-3E19E9-263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-3E19E9-263 fall under?
The V7-3E19E9-263 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-3E19E9-263 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-3E19E9-263 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-3E19E9-263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-3E19E9-263 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for V7-3E19E9-263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-3E19E9-263 often in real-time on the comparison pages.
What if I can't find stock of V7-3E19E9-263?
You can fill out our help required form which you can use to request a quote for V7-3E19E9-263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.