Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.21
|
145
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
484
in stock
|
Buy Now | |
Carlton-Bates
from US$5.62
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
145
in stock
|
Buy Now | |
element14
from US$5.26
|
145
in stock
|
Buy Now | |
TTI Europe
from US$4.84
|
-
|
Buy Now | |
Sager
from US$5.04
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Miniature |
Microswitch Actuator | Roller Lever |
Operating Force Max | 90gf |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Over Travel | 0.041" |
Miniature Switch Basic SPDT 100 mA at125 Vac Roller Lever, V7 Series | Honeywell V7-2S17D8-201 | RS Americas |
Switch, Limit | Carlton-Bates |
Micro Sw, Roller Lever, Spdt, 100Ma 125V | Newark Electronics |
MICRO SW, ROLLER LEVER, SPDT, 100mA 125V | element14 |
SNAP ACT SW SPDT 01.A 125VC | TTI Europe |
Basic / Snap Action Switches 100 mA @ 125 VAC Roller Lever Actutor | Sager |
Where can I find additional details, specifications and documents for a V7-2S17D8-201?
Additional datasheets, footprints and schematics for V7-2S17D8-201 are listed on our Part Details page. You can also find images and similar parts to V7-2S17D8-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-2S17D8-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-2S17D8-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-2S17D8-201 fall under?
The V7-2S17D8-201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-2S17D8-201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-2S17D8-201 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-2S17D8-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-2S17D8-201 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for V7-2S17D8-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-2S17D8-201 often in real-time on the comparison pages.
What if I can't find stock of V7-2S17D8-201?
You can fill out our help required form which you can use to request a quote for V7-2S17D8-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.