V7-2E17E9-366 Switches, Relays & Solenoids by Honeywell

Microswitch Type:Miniature

Status: Unknown
Series: V7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Microswitch Actuator Short Lever
Contact Configuration SPDT
Switch Terminals Quick Connect
Contact Current Max 10A
Contact Voltage DC Nom -
Product Range V7 Series
Contact Voltage AC Nom 125V

Alternative Descriptions

Switch, Limit | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V7-2E17E9-366?

Additional datasheets, footprints and schematics for V7-2E17E9-366 are listed on our Part Details page. You can also find images and similar parts to V7-2E17E9-366 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V7-2E17E9-366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-2E17E9-366 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V7-2E17E9-366 fall under?

The V7-2E17E9-366 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to V7-2E17E9-366 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V7-2E17E9-366 you can contact the distributor directly for product support, shipping queries etc.

Is the V7-2E17E9-366 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V7-2E17E9-366 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for V7-2E17E9-366.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V7-2E17E9-366 often in real-time on the comparison pages.

What if I can't find stock of V7-2E17E9-366?

You can fill out our help required form which you can use to request a quote for V7-2E17E9-366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay