Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.91
|
225
in stock
|
Buy Now | |
Sager
from US$4.54
|
2,947
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
225
in stock
|
Buy Now | |
element14
from US$4.49
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$9.89
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$5.14
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Carlton-Bates
from US$4.86
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 11A |
Contact Voltage DC Nom | 250VDC |
Basic / Snap Action Switches SPDT 11A 250VAC HINGE LEVER | Sager |
Microswitch, Hinge Lever, Spdt 11A 277V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT 11A 277V | element14 |
Switches SPDT 11A 250VAC HINGE LEVER | Rapid Electronics |
V Basics | Honeywell V7-2B17D8-165-1 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V7-2B17D8-165-1?
Additional datasheets, footprints and schematics for V7-2B17D8-165-1 are listed on our Part Details page. You can also find images and similar parts to V7-2B17D8-165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-2B17D8-165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-2B17D8-165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-2B17D8-165-1 fall under?
The V7-2B17D8-165-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-2B17D8-165-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-2B17D8-165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-2B17D8-165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-2B17D8-165-1 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for V7-2B17D8-165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-2B17D8-165-1 often in real-time on the comparison pages.
What if I can't find stock of V7-2B17D8-165-1?
You can fill out our help required form which you can use to request a quote for V7-2B17D8-165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.