Status: | Unknown |
---|---|
Series: | V7 Series |
RoHS: | Unknown |
Microswitch Actuator | Pin Plunger |
---|---|
Contact Configuration | SPST |
Switch Terminals | Quick Connect |
Contact Current Max | 25A |
Contact Voltage DC Nom | - |
Product Range | V7 Series |
Contact Voltage AC Nom | 277V |
Miniature Switch, Basic, SP, NO, 25 A at 250 Vac, Pin Plunger, V7 Series | Honeywell V7-1Z20E9 | RS Americas |
V Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell V7-1Z20E9 | Newark Electronics |
Basic / Snap Action Switches V-BASIC SW SPNO 25A 250Vac PinPlung ACTR | Sager |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V71Z20E9?
Additional datasheets, footprints and schematics for V71Z20E9 are listed on our Part Details page. You can also find images and similar parts to V71Z20E9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V71Z20E9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V71Z20E9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V71Z20E9 fall under?
The V71Z20E9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V71Z20E9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V71Z20E9 you can contact the distributor directly for product support, shipping queries etc.
Is the V71Z20E9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V71Z20E9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Sager and Carlton-Bates have stock available or on a lead time for V71Z20E9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V71Z20E9 often in real-time on the comparison pages.
What if I can't find stock of V71Z20E9?
You can fill out our help required form which you can use to request a quote for V71Z20E9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.