Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.25
|
196
in stock
|
Buy Now | |
Carlton-Bates
from US$2.91
|
1,257
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
437
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
437
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
437
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
196
in stock
|
Buy Now | |
element14
from US$2.91
|
196
in stock
|
Buy Now | |
RS Americas
from US$2.72
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.95
|
7
in stock
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Switch, Limit | Carlton-Bates |
Basic/Snap Action Switches SP NC 15.1A @ 250VAC | Rapid Electronics |
Honeywell Snap Acting/Limit Switch, SPST, Momentar | Distrelec |
Micro Sw, Pin Plunger, Spst-No, 15A 277V | Newark Electronics |
MICRO SW, PIN PLUNGER, SPST-NO, 15A 277V | element14 |
Miniature Switch, Basic, SP, NO, 15.10A @ 250 Vac, Pin Plunger | Honeywell V7-1C37D8 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Basic / Snap Action Switches SP NC 15.1A @ 250VAC | Sager |
Where can I find additional details, specifications and documents for a V7-1C37D8?
Additional datasheets, footprints and schematics for V7-1C37D8 are listed on our Part Details page. You can also find images and similar parts to V7-1C37D8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-1C37D8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-1C37D8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-1C37D8 fall under?
The V7-1C37D8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-1C37D8 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-1C37D8 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-1C37D8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-1C37D8 have stock available?
Authorised distributors including Carlton-Bates, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for V7-1C37D8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-1C37D8 often in real-time on the comparison pages.
What if I can't find stock of V7-1C37D8?
You can fill out our help required form which you can use to request a quote for V7-1C37D8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.