Status: | Unknown |
---|---|
Series: | V7 Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.85
|
214
in stock
|
Buy Now | |
Sager
from US$3.63
|
4,201
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
1,993
in stock
|
Buy Now | |
Rapid Electronics
from US$4.65
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
263
in stock
|
Buy Now | |
Farnell
from US$5.04
|
263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.83
|
81
in stock
|
Buy Now | |
Distrelec
from US$4.65
|
76
in stock
|
Buy Now | |
element14
from US$3.81
|
-
|
Buy Now | |
Carlton-Bates
from US$3.45
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | V7 Series |
Contact Voltage AC Nom | 277VAC |
Operating Force Max | 1.72N |
SVHC | No SVHC (07-Jul-2017) |
Basic / Snap Action Switches 15 A @ 277 VAC Roller Lever Actutor | Sager |
Miniature Switch, Basic, SPDT, 15 Amps at 277VAC, Roller Lever, Quick Connect | Honeywell V7-1C17E9-201 | RS Americas |
Switches 15 A @ 277 VAC Roller Lever Actutor | Rapid Electronics |
Microswitch, Roller, Spdt, 277Vac, 15A | Newark Electronics |
MICROSWITCH, ROLLER, SPDT, 277VAC, 15A | Farnell |
Switch SPDT 15A 277VAC Roller Lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Honeywell Micro Switch V7, 15A, 1CO, 1.72N, Roller Lever | Distrelec |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V7-1C17E9-201?
Additional datasheets, footprints and schematics for V7-1C17E9-201 are listed on our Part Details page. You can also find images and similar parts to V7-1C17E9-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V7-1C17E9-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V7-1C17E9-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V7-1C17E9-201 fall under?
The V7-1C17E9-201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V7-1C17E9-201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V7-1C17E9-201 you can contact the distributor directly for product support, shipping queries etc.
Is the V7-1C17E9-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V7-1C17E9-201 have stock available?
Authorised distributors including Sager, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for V7-1C17E9-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V7-1C17E9-201 often in real-time on the comparison pages.
What if I can't find stock of V7-1C17E9-201?
You can fill out our help required form which you can use to request a quote for V7-1C17E9-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.