Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
132
in stock
|
Buy Now | |
element14
from US$0.24
|
132
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Isolated |
Diode Case Style | FlatPAK |
No. of Pins | 8Pins |
Forward Voltage VF Max | 690mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Schottky Rectifier, Dual, 100V, Flatpak | Newark Electronics |
SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK | element14 |
Diode Schottky 100V 6A 8-Pin FlatPAK T/R | EBV Elektronik |
Schottky Diodes Rectifiers 6A 100V TMBS FlatPAK 5x6 | Future Electronics |
2X3A 100V SKY FPAK5X6 | TTI Europe |
Where can I find additional details, specifications and documents for a V6K100DU-M3/H?
Additional datasheets, footprints and schematics for V6K100DU-M3/H are listed on our Part Details page. You can also find images and similar parts to V6K100DU-M3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V6K100DU-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V6K100DU-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V6K100DU-M3/H fall under?
The V6K100DU-M3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V6K100DU-M3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V6K100DU-M3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V6K100DU-M3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V6K100DU-M3/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for V6K100DU-M3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V6K100DU-M3/H often in real-time on the comparison pages.
What if I can't find stock of V6K100DU-M3/H?
You can fill out our help required form which you can use to request a quote for V6K100DU-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.