Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Schottky Rect, Dual, 60V, 60A, To-263Ac | Newark Electronics |
SCHOTTKY RECT, DUAL, 60V, 60A, TO-263AC | element14 |
Schottky Rectifier, 60 V, 60 A, Dual Common Cathode, TO-263AC, 3 Pins, 640 mV | Avnet America |
60A 60V SKY TO263AC | TTI Europe |
Where can I find additional details, specifications and documents for a V60D60C-M3/I?
Additional datasheets, footprints and schematics for V60D60C-M3/I are listed on our Part Details page. You can also find images and similar parts to V60D60C-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V60D60C-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V60D60C-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V60D60C-M3/I fall under?
The V60D60C-M3/I is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V60D60C-M3/I when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V60D60C-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V60D60C-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V60D60C-M3/I have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V60D60C-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V60D60C-M3/I often in real-time on the comparison pages.
What if I can't find stock of V60D60C-M3/I?
You can fill out our help required form which you can use to request a quote for V60D60C-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.