V60D100C-M3/I Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER SCHOTTKY 60A 100V TO-263AC

Status: Unknown
Series: V60D1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
459
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.56
459
in stock
Buy Now
Logo for element14
element14
from US$2.05
459
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.80
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 60A
Diode Configuration Dual Common Cathode
Diode Case Style TO-263AC
No. of Pins 3Pins
Forward Voltage VF Max 810mV
Forward Surge Current Ifsm Max 320A
Operating Temperature Max 150°C
Product Range V60D1 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Diode Type Schottky
Semiconductor Technology Si

Alternative Descriptions

Rectifier Diode, Dual Common Cathode, 100 V, 60 A, 810 Mv, 320 A, 150 C Rohs Compliant: Yes |Vishay V60D100C-M3/I | Newark Electronics
RECTIFIER, SCHOTTKY, 60A, 100V, TO-263AC | element14
Diode Schottky 100V 60A 3-Pin SMPD Plastic T/R | Avnet America
60A 100V TRENCH SKY RECT. | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V60D100C-M3/I?

Additional datasheets, footprints and schematics for V60D100C-M3/I are listed on our Part Details page. You can also find images and similar parts to V60D100C-M3/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V60D100C-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V60D100C-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V60D100C-M3/I fall under?

The V60D100C-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V60D100C-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V60D100C-M3/I you can contact the distributor directly for product support, shipping queries etc.

Is the V60D100C-M3/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V60D100C-M3/I have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V60D100C-M3/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V60D100C-M3/I often in real-time on the comparison pages.

What if I can't find stock of V60D100C-M3/I?

You can fill out our help required form which you can use to request a quote for V60D100C-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay