Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.02V |
Forward Surge Current Ifsm Max | 210A |
RoHS Compliant | Yes |
Schottky Rectifier, Common Cathode, 60A, 170V, To-220Ab | Newark Electronics |
V60170G Series Dual 170 V 210 A Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 170V 60A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
60A 170V TRENCH SKY RECT. | TTI Europe |
Where can I find additional details, specifications and documents for a V60170G-M3/4W.?
Additional datasheets, footprints and schematics for V60170G-M3/4W. are listed on our Part Details page. You can also find images and similar parts to V60170G-M3/4W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V60170G-M3/4W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V60170G-M3/4W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V60170G-M3/4W. fall under?
The V60170G-M3/4W. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V60170G-M3/4W. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V60170G-M3/4W. you can contact the distributor directly for product support, shipping queries etc.
Is the V60170G-M3/4W. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for V60170G-M3/4W. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for V60170G-M3/4W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V60170G-M3/4W. often in real-time on the comparison pages.
What if I can't find stock of V60170G-M3/4W.?
You can fill out our help required form which you can use to request a quote for V60170G-M3/4W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.