V42254A 132V 1 D Sub Connectors & Components by TE Connectivity

KACK SCREW, 4-40, 12.7MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.37

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.41
256
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.37
-
Buy Now

Specifications

Screw Length 12.7mm
Thread Size - Imperial 4-40
RoHS Compliant Yes

Alternative Descriptions

V42254A 132V 1=SUB D BOLZENSA | Rapid Electronics
V42254A 132V 1=SUB D BOLZENSA | Avnet America
Kack Screw, 4-40, 12.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V42254A 132V 1?

Additional datasheets, footprints and schematics for V42254A 132V 1 are listed on our Part Details page. You can also find images and similar parts to V42254A 132V 1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V42254A 132V 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V42254A 132V 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V42254A 132V 1 fall under?

The V42254A 132V 1 is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.

Can I view similar or alternative parts?

You can view similar parts to V42254A 132V 1 when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V42254A 132V 1 you can contact the distributor directly for product support, shipping queries etc.

Is the V42254A 132V 1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V42254A 132V 1 have stock available?

Authorised distributors including Rapid Electronics, Avnet America and Newark Electronics have stock available or on a lead time for V42254A 132V 1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V42254A 132V 1 often in real-time on the comparison pages.

What if I can't find stock of V42254A 132V 1?

You can fill out our help required form which you can use to request a quote for V42254A 132V 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay