V40DM120C-M3/I Semiconductors - Discretes by Vishay Intertechnology

RECTIFIER SCHOTTKY 40A 120V TO-263AC

Status: Unknown
Series: V40DM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for RS
RS
from US$1.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.62
-
Buy Now
Logo for Farnell
Farnell
from US$1.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 120V
Forward Current If(AV) 40A
Diode Configuration Dual Common Cathode
Diode Case Style TO-263AC
No. of Pins 3Pins
Forward Voltage VF Max 890mV
Forward Surge Current Ifsm Max 250A
Operating Temperature Max 150°C
Product Range V40DM Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Diode Type Schottky
Semiconductor Technology Si

Alternative Descriptions

Dual Schottky Diode 120V 40A Trench SMPD | RS
Diode, Schottky, 40A, 120V, To-263Ac | Newark Electronics
Diode Schottky 120V 40A 3-Pin SMPD Plastic T/R | Avnet America
Dual Schottky Diode 120V 40A Trench SMPD | Siliconix / Vishay V40DM120C-M3/I | RS Americas
40A 120V TRENCH SKY RECT. | TTI Europe
RECTIFIER, SCHOTTKY, 40A, 120V, TO-263AC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V40DM120C-M3/I?

Additional datasheets, footprints and schematics for V40DM120C-M3/I are listed on our Part Details page. You can also find images and similar parts to V40DM120C-M3/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V40DM120C-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V40DM120C-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V40DM120C-M3/I fall under?

The V40DM120C-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to V40DM120C-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V40DM120C-M3/I you can contact the distributor directly for product support, shipping queries etc.

Is the V40DM120C-M3/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V40DM120C-M3/I have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for V40DM120C-M3/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V40DM120C-M3/I often in real-time on the comparison pages.

What if I can't find stock of V40DM120C-M3/I?

You can fill out our help required form which you can use to request a quote for V40DM120C-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay