Status: | Unknown |
---|---|
Series: | V40120CI |
RoHS: | Unknown |
Trench MOS Schottky technology |
Low forward voltage drop, low power losses |
High efficiency operation |
Applications |
---|
For use in high frequency converters, switching power supplies, freewheeling diodes, OR-ing diode, DC/DC converters, and reverse battery protection. |
Datasheet |
---|
V40120CI |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Schottky Rect, Dual, 120V, 40A, To-220Ab | Newark Electronics |
SCHOTTKY RECT, DUAL, 120V, 40A, TO-220AB | element14 |
Schottky Rectifier, 120 V, 40 A, Dual Common Cathode, TO-220AB, 3 Pins, 820 mV | Avnet America |
40A 120V SKY TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a V40120CI-M3/P?
Additional datasheets, footprints and schematics for V40120CI-M3/P are listed on our Part Details page. You can also find images and similar parts to V40120CI-M3/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V40120CI-M3/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V40120CI-M3/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V40120CI-M3/P fall under?
The V40120CI-M3/P is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V40120CI-M3/P when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V40120CI-M3/P you can contact the distributor directly for product support, shipping queries etc.
Is the V40120CI-M3/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V40120CI-M3/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for V40120CI-M3/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V40120CI-M3/P often in real-time on the comparison pages.
What if I can't find stock of V40120CI-M3/P?
You can fill out our help required form which you can use to request a quote for V40120CI-M3/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.