Status: | Unknown |
---|---|
Series: | V3 Series |
RoHS: | Unknown |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.71
|
1,244
in stock
|
Buy Now | |
Rapid Electronics
from US$16.12
|
1,244
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
1,244
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
168
in stock
|
Buy Now | |
RS Americas
from US$9.20
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.64
|
4
in stock
|
Buy Now | |
element14
from US$8.66
|
-
|
Buy Now | |
Carlton-Bates
from US$15.19
|
-
|
Buy Now | |
Sager
from US$12.42
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 11A |
Contact Voltage DC Nom | 250VDC |
Product Range | V3 Series |
Contact Voltage AC Nom | 277VAC |
Operating Force Max | 4ozf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Roller Lever |
Actuator Type | Straight Lever |
Contact Current AC Max | 11A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Operating Force | 1.11N |
Switch Operation | On-Off |
Switches SPDT 11A 250VAC Basic Switch | Rapid Electronics |
Honeywell Basic / Snap Action Switches SPDT 11A 25 | Distrelec |
Microswitch, Hinge Lever, Spdt 11A 277V | Newark Electronics |
Snap Action Switch, NO/NC, SPDT, Lever, 11 Amps, Solder Lug | Honeywell V3L-389 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 11A 250VAC Basic Switch | Sager |
Where can I find additional details, specifications and documents for a V3L-389?
Additional datasheets, footprints and schematics for V3L-389 are listed on our Part Details page. You can also find images and similar parts to V3L-389 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3L-389 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3L-389 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3L-389 fall under?
The V3L-389 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3L-389 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3L-389 you can contact the distributor directly for product support, shipping queries etc.
Is the V3L-389 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3L-389 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for V3L-389.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3L-389 often in real-time on the comparison pages.
What if I can't find stock of V3L-389?
You can fill out our help required form which you can use to request a quote for V3L-389 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.