Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 15.1A |
Contact Voltage DC Nom | 250VDC |
Micro Sw, Roller Lever, Spdt, 15.1A 250V | Newark Electronics |
Snap Action Switch, NO/NC, SPDT, Roller Lever, QC, 15 Amps | Honeywell V3L-22 | RS Americas |
MICRO SW, ROLLER LEVER, SPDT, 15.1A 250V | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 15.1A 0.81 roll lvr Screw Terminals | Sager |
Where can I find additional details, specifications and documents for a V3L-22?
Additional datasheets, footprints and schematics for V3L-22 are listed on our Part Details page. You can also find images and similar parts to V3L-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3L-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3L-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3L-22 fall under?
The V3L-22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3L-22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3L-22 you can contact the distributor directly for product support, shipping queries etc.
Is the V3L-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3L-22 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for V3L-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3L-22 often in real-time on the comparison pages.
What if I can't find stock of V3L-22?
You can fill out our help required form which you can use to request a quote for V3L-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.