Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.05
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 830mV |
Forward Surge Current Ifsm Max | 55A |
Operating Temperature Max | 175°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode Schottky 100V 3A 2-Pin DO-219AB T/R | EBV Elektronik |
3A,100V,smf,trench Sky Rect |Vishay V3FM10-M3/H | Newark Electronics |
Vishay Rectifier Diode 100V 3A DO-219AB | Distrelec |
3A 100V SKY DO-219AB | TTI Europe |
SCHOTTKY RECT, SINGLE, 3A, 100V, DO219AB | Farnell |
Where can I find additional details, specifications and documents for a V3FM10-M3/H?
Additional datasheets, footprints and schematics for V3FM10-M3/H are listed on our Part Details page. You can also find images and similar parts to V3FM10-M3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3FM10-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3FM10-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3FM10-M3/H fall under?
The V3FM10-M3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V3FM10-M3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3FM10-M3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V3FM10-M3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3FM10-M3/H have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for V3FM10-M3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3FM10-M3/H often in real-time on the comparison pages.
What if I can't find stock of V3FM10-M3/H?
You can fill out our help required form which you can use to request a quote for V3FM10-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.