Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
8,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
18,975
in stock
|
Buy Now | |
element14
from US$0.09
|
18,970
in stock
|
Buy Now | |
Farnell
from US$0.09
|
18,970
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Schottky Rect, Single, 3A, 60V, Do-219Ab | Newark Electronics |
SCHOTTKY RECT, SINGLE, 3A, 60V, DO-219AB | element14 |
3A,60V,SMF,TRENCH SKY RECT. | Future Electronics |
Vishay Rectifier Diode 60V 3A DO-219AB | Distrelec |
Diode Schottky 60V 3A 2-Pin DO-219AB T/R | Avnet America |
3A 60V SKY DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a V3F6HM3/H?
Additional datasheets, footprints and schematics for V3F6HM3/H are listed on our Part Details page. You can also find images and similar parts to V3F6HM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3F6HM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3F6HM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3F6HM3/H fall under?
The V3F6HM3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to V3F6HM3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3F6HM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the V3F6HM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3F6HM3/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for V3F6HM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3F6HM3/H often in real-time on the comparison pages.
What if I can't find stock of V3F6HM3/H?
You can fill out our help required form which you can use to request a quote for V3F6HM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.