Status: | Unknown |
---|---|
Series: | TMBS eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
21
in stock
|
Buy Now | |
element14
from US$0.74
|
12,391
in stock
|
Buy Now | |
Farnell
from US$0.62
|
12,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,022
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 35A |
Diode Configuration | Single |
Diode Case Style | SlimDPAK |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 260A |
Operating Temperature Max | 175°C |
Product Range | TMBS eSMP Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 35A, 120V, SLIMDPAK | element14 |
Schottky Rectifier, 35A, 120V, Slimdpak | Newark Electronics |
Schottky Rectifier120V 35A TMBS SlimDPAK | RS |
V35PWM12 Series Single 260 A 120 V Surface Mount Schottky Rectifier - TO-252-3 | Future Electronics |
Diode Schottky 120V 35A 3-Pin SlimDPAK T/R | Avnet America |
35A 120V TRENCH SKY SLIM DPA | TTI Europe |
Where can I find additional details, specifications and documents for a V35PWM12HM3/I?
Additional datasheets, footprints and schematics for V35PWM12HM3/I are listed on our Part Details page. You can also find images and similar parts to V35PWM12HM3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V35PWM12HM3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V35PWM12HM3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V35PWM12HM3/I fall under?
The V35PWM12HM3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to V35PWM12HM3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V35PWM12HM3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V35PWM12HM3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V35PWM12HM3/I have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for V35PWM12HM3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V35PWM12HM3/I often in real-time on the comparison pages.
What if I can't find stock of V35PWM12HM3/I?
You can fill out our help required form which you can use to request a quote for V35PWM12HM3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.