Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.03
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$12.11
|
200
in stock
|
Buy Now | |
RS Americas
from US$12.06
|
200
in stock
|
Buy Now | |
element14
from US$12.23
|
200
in stock
|
Buy Now | |
Carlton-Bates
-
|
7
in stock
|
Buy Now | |
Sager
from US$11.67
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Standard |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 14ozf |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pre-Travel | 0.047" |
Microswitch Pin Plunger Spdt 15.1A 250V | Newark Electronics |
Basic Switch, SPDT, Pin Plunger, 15 Amps | Honeywell V3-19 | RS Americas |
MICROSWITCH PIN PLUNGER SPDT 15.1A 250V | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 15.1A pin plunger Solder Terminals | Sager |
Where can I find additional details, specifications and documents for a V3-19.?
Additional datasheets, footprints and schematics for V3-19. are listed on our Part Details page. You can also find images and similar parts to V3-19. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-19. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-19. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-19. fall under?
The V3-19. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-19. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-19. you can contact the distributor directly for product support, shipping queries etc.
Is the V3-19. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-19. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for V3-19..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-19. often in real-time on the comparison pages.
What if I can't find stock of V3-19.?
You can fill out our help required form which you can use to request a quote for V3-19. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.