Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.50
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$12.10
|
175
in stock
|
Buy Now | |
element14
from US$11.85
|
175
in stock
|
Buy Now | |
RS Americas
from US$10.78
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$12.22
|
-
|
Buy Now | |
Sager
from US$10.98
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Standard |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 14ozf |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pre-Travel | 0.047" |
Microswitch Pin Plunger Spdt 15.1A 250V | Newark Electronics |
MICROSWITCH PIN PLUNGER SPDT 15.1A 250V | element14 |
Precision Switch Miniature Lever TYPE-PIN Plunger 15Amps | Honeywell V3-15 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 15A PIN PLUNGER | Sager |
Where can I find additional details, specifications and documents for a V3-15.?
Additional datasheets, footprints and schematics for V3-15. are listed on our Part Details page. You can also find images and similar parts to V3-15. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-15. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-15. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-15. fall under?
The V3-15. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-15. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-15. you can contact the distributor directly for product support, shipping queries etc.
Is the V3-15. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-15. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for V3-15..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-15. often in real-time on the comparison pages.
What if I can't find stock of V3-15.?
You can fill out our help required form which you can use to request a quote for V3-15. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.