Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$55.09
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$64.41
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$54.60
|
158
in stock
|
Buy Now | |
Distrelec
from US$55.80
|
158
in stock
|
Buy Now | |
RS Americas
from US$52.93
|
4
in stock
|
Buy Now | |
element14
from US$54.23
|
-
|
Buy Now | |
Carlton-Bates
from US$55.22
|
-
|
Buy Now | |
Sager
from US$61.86
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Standard |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 8ozf |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Over Travel | 0.040" |
V Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell V3-129 | Newark Electronics |
Switches Snap Act Pin Plunger 11A 2.22N Thru-Hole | Rapid Electronics |
Honeywell Basic / Snap Action Switches Snap Act Pi | Distrelec |
Basic Switch, Pin Plunger, SPDT, Screw Terminals, 11A, 250VAC | Honeywell V3-129 | RS Americas |
Snap Action Switch | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Snap Act Pin Plunger 11A 2.22N Thru-Hole | Sager |
Where can I find additional details, specifications and documents for a V3-129.?
Additional datasheets, footprints and schematics for V3-129. are listed on our Part Details page. You can also find images and similar parts to V3-129. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-129. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-129. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-129. fall under?
The V3-129. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-129. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-129. you can contact the distributor directly for product support, shipping queries etc.
Is the V3-129. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-129. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for V3-129..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-129. often in real-time on the comparison pages.
What if I can't find stock of V3-129.?
You can fill out our help required form which you can use to request a quote for V3-129. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.