Status: | Unknown |
---|---|
Series: | V3 Series |
RoHS: | Unknown |
Prices starting from US$11.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.51
|
304
in stock
|
Buy Now | |
Sager
from US$11.11
|
619
in stock
|
Buy Now | |
element14
from US$15.57
|
304
in stock
|
Buy Now | |
Electro Enterprises
from US$14.76
|
164
in stock
|
Buy Now | |
RS Americas
from US$16.24
|
122
in stock
|
Buy Now | |
Distrelec
from US$17.85
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$16.20
|
55
in stock
|
Buy Now | |
Carlton-Bates
from US$15.67
|
3
in stock
|
Buy Now | |
TTI Europe
from US$12.76
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 11A |
Contact Voltage DC Nom | 250VDC |
Product Range | V3 Series |
Contact Voltage AC Nom | 277VAC |
Operating Force Max | 8ozf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC Max | 11A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Operating Force | 2.22N |
Basic / Snap Action Switches Snap Action SPDT 11A 277Vac / 250Vdc | Sager |
MICROSWITCH, PUSH PLUNGER, SPDT, 11A | element14 |
Basic Switch Miniature 11 AMP PIN Plunger Screw Terminals, V3 Series | Honeywell V3-101 | RS Americas |
Honeywell Micro Switch V3, 11A, 1CO, 2.24N, Pin Plunger | Distrelec |
Microswitch, Push Plunger Spdt 11A 277V | Newark Electronics |
Switch, Limit | Carlton-Bates |
SNAP ACT SW SPDT 10A | TTI Europe |
Where can I find additional details, specifications and documents for a V3-101?
Additional datasheets, footprints and schematics for V3-101 are listed on our Part Details page. You can also find images and similar parts to V3-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-101 fall under?
The V3-101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-101 you can contact the distributor directly for product support, shipping queries etc.
Is the V3-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-101 have stock available?
Authorised distributors including Sager, element14, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for V3-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-101 often in real-time on the comparison pages.
What if I can't find stock of V3-101?
You can fill out our help required form which you can use to request a quote for V3-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.