Status: | Unknown |
---|---|
Series: | V3 Series |
RoHS: | Unknown |
Prices starting from US$18.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.12
|
263
in stock
|
Buy Now | |
Sager
from US$19.59
|
7,957
in stock
|
Buy Now | |
Newark Electronics
from US$22.09
|
263
in stock
|
Buy Now | |
element14
from US$21.78
|
263
in stock
|
Buy Now | |
RS Americas
from US$23.71
|
235
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.27
|
27
in stock
|
Buy Now | |
TTI Europe
from US$18.36
|
9
in stock
|
Buy Now | |
Electro Enterprises
-
|
29
in stock
|
Buy Now | |
Carlton-Bates
from US$23.66
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | V3 Series |
Basic / Snap Action Switches Snap Action SPDT 10A 3.89N Thru-Hole | Sager |
Microswitch, Pin Plunger, Spdt, 10A | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 10A | element14 |
Basic Switch, Snap Action, Pin Plunger, SPDT, 10 Amps, Screw Terminals | Honeywell V3-1001 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT 10A 125V | TTI Europe |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a V3-1001?
Additional datasheets, footprints and schematics for V3-1001 are listed on our Part Details page. You can also find images and similar parts to V3-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V3-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V3-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V3-1001 fall under?
The V3-1001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to V3-1001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V3-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the V3-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V3-1001 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for V3-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V3-1001 often in real-time on the comparison pages.
What if I can't find stock of V3-1001?
You can fill out our help required form which you can use to request a quote for V3-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.